Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 0.3PF 25V 0201
0.3pF Thin Film Capacitor 25V 0201 (0603 Metric)
Richardson RFPD | Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 02013J0R3PBSTR5 | 02013J0R3PBSTR\500 | 02013J0R3PBSTR\500-ND |
Product Name | Hi-Q Thin Film Capacitors | Capacitors - Thin Film Capacitors | Thin Film Capacitors |
Capacitance Range | 3.00E-7 microF | 3.00E-7 microF | |
WVDC | 25 volts | 25 volts | |
Lead Style | Tape and Reel | Surface Mount (SMT) | |
Mounting Style | Tape and Reel | Surface Mount Technology; 0201 (0603 Metric) | Surface Mount Technology |
Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel |