CAP CER 3PF 25V NP0 0201
3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 02013A3R0CAT2A | 02013A3R0CAT2A-ND |
Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
Technology | Single-Layer | |
Applications | General Purpose; General Purpose | General Purpose |
Capacitance Type | Fixed | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Capacitance Range | 3.00E-6 microF |