0.3pF Thin Film Capacitor 100V 0201 (0603 Metric)
0.3pF Thin Film Capacitor 100V 0201 (0603 Metric)
0.3pF Thin Film Capacitor 100V 0201 (0603 Metric)
CAP THIN FILM 0.3PF 100V 0201
CAP THIN FILM 0.3PF 100V 0201
DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 478-9717-2-ND | 478-9717-6-ND | 02011J0R3ZBSTR | 02011J0R3ZBSTR |
Product Name | Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Lead Style | Surface Mount (SMT) | Surface Mount (SMT) | ||
Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; 0201 (0603 Metric) |