Kuriyama of America, Inc. Aluminum Coupler x 150# ASA Flange Drilling FL-AL-D400

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Coupler x 150# ASA Flange Drilling - FL-AL-D400 - Kuriyama of America, Inc.
Schaumburg, IL, USA
Aluminum Coupler x 150# ASA Flange Drilling
FL-AL-D400
Aluminum Coupler x 150# ASA Flange Drilling FL-AL-D400
All sizes except 1/2", 5" and 8" comply with Mil-Spec A-A-59326 for interchangeability 5" Size complies with ASTM specs for interchangeability 1/2" x 1/2" are not specified under Mil Specs All 8" and 10" female couplers supplied with 4 locking handles, safety clips, pull rings and chains Aluminum alloy is specially designed for high tensile strength, lightness and rigidity Locking feature using safety clips to prevent disconnection during use on all sizes except 1/2" Hose shanks specially designed for easy assembly with Tigerflex type hoses Aluminum couplings supplied with brass handles which results in less wear on connecting parts
  • All sizes except 1/2", 5" and 8" comply with Mil-Spec A-A-59326 for interchangeability
  • 5" Size complies with ASTM specs for interchangeability
  • 1/2" x 1/2" are not specified under Mil Specs
  • All 8" and 10" female couplers supplied with 4 locking handles, safety clips, pull rings and chains
  • Aluminum alloy is specially designed for high tensile strength, lightness and rigidity
  • Locking feature using safety clips to prevent disconnection during use on all sizes except 1/2"
  • Hose shanks specially designed for easy assembly with Tigerflex type hoses
  • Aluminum couplings supplied with brass handles which results in less wear on connecting parts
Supplier's Site

Technical Specifications

  Kuriyama of America, Inc.
Product Category Pipe Fittings
Product Number FL-AL-D400
Product Name Aluminum Coupler x 150# ASA Flange Drilling
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel 316 Forged Plate Style Flanges 150# (ANSI B16.56 & ASTM A-105) - SSPF3160600 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
Material Stainless; Type 316 Stainless Steel
English Size 6.000 inch (152 mm)
View Details
45° BSPP Female 60° Cone with O-Ring - B-0810-FBO4 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
English Size 0.625 to 14.000 inch (15.87 to 356 mm)
View Details
Carbon Steel Forged Raised Face Slip-On Flange 300# (ANSI B16.56 & ASTM A-105) - CSRF3000100 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
Material Steel; Carbon Steel
English Size 1.000 inch (25.4 mm)
View Details