Kuriyama of America, Inc. Flange SAE 6000 PSI J518 Code 62 F-2424-C62S

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange SAE 6000 PSI J518 Code 62 - F-2424-C62S - Kuriyama of America, Inc.
Schaumburg, IL, USA
Flange SAE 6000 PSI J518 Code 62
F-2424-C62S
Flange SAE 6000 PSI J518 Code 62 F-2424-C62S
4SH/R13 AlfaCrimp NS Code 62 Flange STR

4SH/R13 AlfaCrimp NS Code 62 Flange STR

Supplier's Site

Technical Specifications

  Kuriyama of America, Inc.
Product Category Pipe Fittings
Product Number F-2424-C62S
Product Name Flange SAE 6000 PSI J518 Code 62
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Fittings, Standard Inserts, US End Configurations - SAE Male O-Ring Boss Swivel - A Series - A-0810-MOBS - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
English Size 0.875 to 14.000 inch (22.22 to 356 mm)
View Details
60° O-Ring Flange SAE J518 Code 61 - D-2424-C616 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
View Details
Carbon Steel Forged Raised Face Threaded Flanges 150# (ANSI B16.56 & ASTM A-105) - CSRFTHD1501000 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection; Tube - Male English Straight Thread
Material Steel; Carbon Steel
English Size 10.000 inch (254 mm)
View Details
Carbon Steel Forged Plate Style Flanges 150# (ANSI B16.56 & ASTM A-105) - CSPF0500 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
Material Steel; Carbon Steel
English Size 5.000 inch (127 mm)
View Details