Kuriyama of America, Inc. Flange SAE 6000 PSI J518 Code 62 F-1216-C62S

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange SAE 6000 PSI J518 Code 62 - F-1216-C62S - Kuriyama of America, Inc.
Schaumburg, IL, USA
Flange SAE 6000 PSI J518 Code 62
F-1216-C62S
Flange SAE 6000 PSI J518 Code 62 F-1216-C62S
4SH/R13 AlfaCrimp NS CD62 FL STR

4SH/R13 AlfaCrimp NS CD62 FL STR

Supplier's Site

Technical Specifications

  Kuriyama of America, Inc.
Product Category Pipe Fittings
Product Number F-1216-C62S
Product Name Flange SAE 6000 PSI J518 Code 62
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Steel Forged Plate Style Flanges 150# (ANSI B16.56 & ASTM A-105) - CSPF0250 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
Material Steel; Carbon Steel
English Size 2.500 inch (63.5 mm)
View Details
Male Ball x 150 # ASA Flange (Type A) (Includes Connection Ring) - SLA-FLM1200 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
English Size 12.000 inch (305 mm)
View Details
Carbon Steel Forged Raised Face Slip-on Flanges 150# (ANSI B16.56 & ASTM A-105) - CSRF1500100 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
Material Steel; Carbon Steel
English Size 1.000 inch (25.4 mm)
View Details