Kuriyama of America, Inc. Flange 6000 PSI SAE J518 Code 62 D-3232-C62S

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange 6000 PSI SAE J518 Code 62 - D-3232-C62S - Kuriyama of America, Inc.
Schaumburg, IL, USA
Flange 6000 PSI SAE J518 Code 62
D-3232-C62S
Flange 6000 PSI SAE J518 Code 62 D-3232-C62S
Flange Code 62 R1AT-R2AT-R12

Flange Code 62 R1AT-R2AT-R12

Supplier's Site

Technical Specifications

  Kuriyama of America, Inc.
Product Category Pipe Fittings
Product Number D-3232-C62S
Product Name Flange 6000 PSI SAE J518 Code 62
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Female Pipe (NPTF Threads) - POFFP-0604 - Kuriyama of America, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Brass
English Size 0.250 inch (6.35 mm)
View Details
Two-Piece Fittings, Standard Inserts, US End Configurations - Split Flange Clamps SAE J518 Code 61 - 3000 PSI (2 Halves/Pieces per 1 Part) - C61SF Series - C61SF-12 - Kuriyama of America, Inc.
Specs
Connection Type Clamp End Connection; Flange Connection
English Size 0.750 inch (19.05 mm)
View Details
90° BSPP Female 60° Cone with O-Ring - B-1216-FBO9 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
English Size 1.000 to 11.000 inch (25.4 to 279 mm)
View Details