Kuriyama of America, Inc. Flange SAE 3000 PSI J518 Code 61 B-1616-C61S

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange SAE 3000 PSI J518 Code 61 - B-1616-C61S - Kuriyama of America, Inc.
Schaumburg, IL, USA
Flange SAE 3000 PSI J518 Code 61
B-1616-C61S
Flange SAE 3000 PSI J518 Code 61 B-1616-C61S
Flange SAE Code 61 Braid Hose

Flange SAE Code 61 Braid Hose

Supplier's Site

Technical Specifications

  Kuriyama of America, Inc.
Product Category Pipe Fittings
Product Number B-1616-C61S
Product Name Flange SAE 3000 PSI J518 Code 61
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Female Pipe (NPTF Threads) - POFFP-0606 - Kuriyama of America, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Brass
English Size 0.375 inch (9.52 mm)
View Details
Carbon Steel Forged Raised Face Slip-On Flange 300# (ANSI B16.56 & ASTM A-105) - CSRF3000050 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
Material Steel; Carbon Steel
English Size 0.500 inch (12.7 mm)
View Details