Kuriyama of America, Inc. Flange SAE 6000 PSI J518 Code 62 B-0808-C62S

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange SAE 6000 PSI J518 Code 62 - B-0808-C62S - Kuriyama of America, Inc.
Schaumburg, IL, USA
Flange SAE 6000 PSI J518 Code 62
B-0808-C62S
Flange SAE 6000 PSI J518 Code 62 B-0808-C62S
Flange SAE Code 62 Braid Hose

Flange SAE Code 62 Braid Hose

Supplier's Site

Technical Specifications

  Kuriyama of America, Inc.
Product Category Pipe Fittings
Product Number B-0808-C62S
Product Name Flange SAE 6000 PSI J518 Code 62
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Fittings, Standard Inserts, US End Configurations - NPTF Male 60º Seat - A Series - A-0506-MNPT - Kuriyama of America, Inc.
Specs
English Size 0.375 to 18.000 inch (9.52 to 457 mm)
View Details
Carbon Steel Forged Raised Face Slip-On Flange 300# (ANSI B16.56 & ASTM A-105) - CSRF3000800 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
Material Steel; Carbon Steel
English Size 8.000 inch (203 mm)
View Details
Two-Piece Fittings, Standard Inserts, International End Configurations - BSP Female Swivel Flat Seat - A Series - A-0606-FBFS - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
English Size 0.375 to 19.000 inch (9.52 to 483 mm)
View Details