This range of SlimStack⢠Stacking 53885 Series Plugs and 54102 Series Receptacles are Dual Row, SMT, Vertical Board-to-Board connectors. When mated these SlimStack⢠53885 Series Plugs and 54102 Series Receptacles have a stacking height of 2.50 mm.
Number of Contacts = 20
Number of Rows = 2
Pitch = 0.5mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 500mA
Voltage Rating = 50 V ac
Series = SlimStack
This range of SlimStack⢠Stacking 53885 Series Plugs and 54102 Series Receptacles are Dual Row, SMT, Vertical Board-to-Board connectors. When mated these SlimStack⢠53885 Series Plugs and 54102 Series Receptacles have a stacking height of 2.50 mm.
Number of Contacts = 20
Number of Rows = 2
Pitch = 0.5mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 500mA
Voltage Rating = 50 V ac
Series = SlimStack
Delivery on production packaging - Reel. This product is non-returnable.
MEZZANINE CONNECTOR, RCPT, 20POS, 2ROW ROHS COMPLIANT: YES
MEZZANINE CONNECTOR, RCPT, 20POS, 2ROW ROHS COMPLIANT: YES
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors |
Product Number | 7206466 | 82AH2831 |
Product Name | Mezzanine Connector, Rcpt, 20Pos, 2Row Rohs Compliant Molex | |
Category | Board to Board Connector | |
Termination | Solder | |
Mounting | Surface Mount | |
Voltage Rating | 50 volts |