CUSTOM MADE TO ORDER - Since groove depths and shapes vary for each application, these bearings are only available on a made-to-order basis.
For pricing click "Request Quote".
KMS produces Pulley and Guide Roll type ball bearings with either plastic or 316 Stainless raceways. Integration of the outer ring as the pulley or guide roll produces an "all in one" product with the same benefits as a plastic or 316 Stainless ball bearing. 316 Stainless type can be used if the loads are too high for the plastic race type. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the time of publication but is subject to change without notice. These are made to order and minimum quantities will apply.
Features and Advantages
KMS Bearings, Inc. | |
---|---|
Product Category | Ball Bearings |
Product Number | SSPB125DR-6 |
Product Name | Plastic Radial Ball Bearings |
Primary Bearing Category | Radial Ball Bearing |
Material / Plating | Stainless Steel; Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK |
Rolling Element | Stainless Steel; Ceramic Balls (optional feature) |
Type | Conrad / Deep Groove |
Design Units | Inch |