316 Stainless Steel insert type ball bearings are available for KMS's and other's standard block and flange bearing carriers. They offer a higher load carrying capability than plastic bearings. They're also corrosion resistant, non-magnetic, and low torque. They can be run in wet environments, even fully submerged in liquid. The load and speed values should be considered for reference only. The only way to make sure if these bearings will perform in any particular application is to test them under actual application conditions. The information presented is believed to be accurate at the time of publication but is subject to change without notice.
KMS Bearings, Inc. | |
---|---|
Product Category | Ball Bearings |
Product Number | SSIB205-1 |
Product Name | Plastic Radial Ball Bearings |
Primary Bearing Category | Radial Ball Bearing |
Material / Plating | Stainless Steel; Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK |
Rolling Element | Stainless Steel; Ceramic Balls (optional feature) |
Type | Conrad / Deep Groove |
Design Units | Inch |