Phosphorous bronze worm wheels have excellent wear resistance. Interchangeable with CG Worm Wheels, and enhances strength.
KHK USA, Inc. | |
---|---|
Product Category | Gears |
Product Number | BG1.25-20R2J6 |
Product Name | Module 1.25, 20 Tooth, Double Start, Right Hand, Bronze Worm Wheels |
Number of Teeth | 20 |
Design | Metric |
Direction | Right |
Pressure Angle | 20° |
Gear Center | Center Bore |