Phosphorous bronze worm wheels have excellent wear resistance. Interchangeable with CG Worm Wheels, and enhances strength.
KHK USA, Inc. | |
---|---|
Product Category | Gears |
Product Number | BG0.8-40R1 |
Product Name | Module 0.8, 40 Tooth, Single Start, Right Hand, Bronze Worm Wheels |
Number of Teeth | 40 |
Design | Metric |
Direction | Right |
Pressure Angle | 20° |
Gear Center | Center Bore |