Aluminum bronze made products have excellent wear resistance.
KHK USA, Inc. | |
---|---|
Product Category | Gears |
Product Number | AN3-15R |
Product Name | Module 3, 15 Tooth, Right Hand, Aluminum-Bronze Screw Gears |
Gear Type | Helical |
Number of Teeth | 15 |
Design | Metric |
Pressure Angle | 20° |
Gear Center | Center Bore |