Aluminum bronze made products have excellent wear resistance.
KHK USA, Inc. | |
---|---|
Product Category | Gears |
Product Number | AN1.5-13L |
Product Name | Module 1.5, 13 Tooth, Left Hand, Aluminum-Bronze Screw Gears |
Gear Type | Helical |
Number of Teeth | 13 |
Design | Metric |
Pressure Angle | 20° |
Gear Center | Center Bore |