Made of aluminum bronze, have excellent wear-resistance. Allows compact design.
KHK USA, Inc. | |
---|---|
Product Category | Gears |
Product Number | AGF3-20R1 |
Product Name | Module 3, 20 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels |
Number of Teeth | 20 |
Design | Metric |
Direction | Right |
Pressure Angle | 20° |
Gear Center | Center Bore |