Duplex worm wheels made of aluminum bronze, excellent in wear-resistance. The pitch accuracy is first grade.
KHK USA, Inc. | |
---|---|
Product Category | Gears |
Product Number | AGDL3-20R1 |
Product Name | Module 3, 20 Tooth, Single Start, Right Hand, Duplex Worm Wheels |
Number of Teeth | 20 |
Design | Metric |
Direction | Right |
Pressure Angle | 17°30' |
Gear Center | Center Bore |