Made of aluminum bronze, have excellent wear-resistance. Wide selection is available for this item.
KHK USA, Inc. | |
---|---|
Product Category | Gears |
Product Number | AG3-40R1J35 |
Product Name | Module 3, 40 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels |
Number of Teeth | 40 |
Design | Metric |
Direction | Right |
Pressure Angle | 20° |
Gear Center | Center Bore |