2-Way - 316 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam-corrosive fluids, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of 316 SS with a 316 SS Tube welded to both the body and the 316 SS Tube Plug.
J. D. Gould Company, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | Type GX Series |
Product Name | Direct Acting Valve |
Valve Type | Solenoid |
Primary Material | Stainless Steel |
Media | Water; Air; Compressed Air |
Valve Size | 0.12 to 0.38 inch (3.17 to 9.52 mm) |
Maximum Pressure | 150.00 psi (106 m H2O) |