2-Way, Packless, VelvetrolĀ® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are provided with class N coils that are waterproof, fungusproof, molded of filled polyester with 18" leads and have a 1/2" NPT conduit connector.
J. D. Gould Company, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | Type GRX-9 Series |
Product Name | Specialty Valve |
Valve Type | Cryogenic; Solenoid |
Primary Material | Stainless Steel |
Media | Gas; Air; Compressed Air |
Valve Size | 0.12 to 3.00 inch (3.17 to 76.20 mm) |
Maximum Pressure | 300.00 psi (211 m H2O) |