Features:
The HRP Series metering pumps enable high-speed, accurate flow in a compact package. Designed specifically for OEM applications, the HRP pump has been sized for easy integration into many types of systems. Several control options, including proportional, 1:1 digital pulse following, and simple Start/Stop control, and two connection configurations enable the HRP pump to be customized for many applications. By design, the HRP pumps can be used in many different market segments. From solar-powered water treatment and grease trap systems to car wash or large photo processing equipment, the HRP pumps are the solution for small, accurate metering applications
Iwaki America and Walchem, IWAKI America Inc | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | HRP-54V/H-1 |
Product Name | High Resolution DC Metering Pump |
Pump Type | Metering Pump; Positive Displacement Pump |
Discharge Pressure | 29.0 psi (20.39 m of Water) |
Liquid Flow | 0.000 to 0.010 GPM (0.00 to 0.04 L/min) |
Discharge Size | 0.250 inch (6.35 mm) |
HP | 0.01 HP |