Compact BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing, factory matched recirculation ball slide rail set in two simple, low cost, designs ideal for precision industrial automation.
• 8mm and 12mm Bore
• Cylinders feature our patented snap-cap design: a resilient retainer seal that aids in absorbing
minor piston impact.
• 20mm Bore
• Cylinders feature our patented stainless steel wire form end cap retainer.
Compact Automation | |
---|---|
Product Category | Linear Slides and Linear Stages |
Product Number | BSC 2000 |
Product Name | Ball Slide Cylinders |
Axis Configuration | X Axis Only |