General Pump Pulse Actuated Chemical Pump 100906

Description
Pulse Pump 303 Stainless Steel body EPDM diaphragm offers resilience and chemical compatibility Mounts to one of the drive pump inlet valve ports by using a special valve adapter Draws cleaning solution with each stroke of the drive pump Permits cleaning solution application at system Pressure up to 1500 PSI New union style allows replacement of diaphragm without removing plumbing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Actuated Chemical Pump - 100906 - General Pump
Mendota Heights, MN, USA
Pulse Actuated Chemical Pump
100906
Pulse Actuated Chemical Pump 100906
Pulse Pump 303 Stainless Steel body EPDM diaphragm offers resilience and chemical compatibility Mounts to one of the drive pump inlet valve ports by using a special valve adapter Draws cleaning solution with each stroke of the drive pump Permits cleaning solution application at system Pressure up to 1500 PSI New union style allows replacement of diaphragm without removing plumbing

Pulse Pump

  • 303 Stainless Steel body
  • EPDM diaphragm offers resilience and chemical compatibility
  • Mounts to one of the drive pump inlet valve ports by using a special valve adapter
  • Draws cleaning solution with each stroke of the drive pump
  • Permits cleaning solution application at system Pressure up to 1500 PSI
  • New union style allows replacement of diaphragm without removing plumbing
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number 100906
Product Name Pulse Actuated Chemical Pump
Pump Type Diaphragm Pump; Injection Pump; Positive Displacement Pump; Pulse-Actuated
Discharge Pressure 1500.0 psi (1055 m of Water)
Liquid Flow 0.750 GPM (2.84 L/min)
Discharge Size 0.125 inch (3.17 mm)
Media Temperature 190 F (88 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Co., Inc.
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Vertical Selfpriming Side Channel Pumps -  WPV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Pump Housing Material 1.4571, Hastelloy C
Media Chemical Pump; Liquids
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details