- Trained on our vast library of engineering resources.

Hamilton Products, Inc. Nickel Plated Cu Flat Braids 9268

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Cu Flat Braids - 9268 - Hamilton Products, Inc.
Sherburne, NY, USA
Nickel Plated Cu Flat Braids
9268
Nickel Plated Cu Flat Braids 9268
Braided Wire

Braided Wire

Supplier's Site

Technical Specifications

  Hamilton Products, Inc.
Product Category Bare Conductor Wire and Cable
Product Number 9268
Product Name Nickel Plated Cu Flat Braids
Conductor Type Flat Braid
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, 0.4 mm BC, PVC Ins - BE41138 - Belden Inc.
Specs
Conductor Type Solid
View Details
Stranded Soft Drawn Tinned Copper Wire - 1301 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 24 to 14 AWG
View Details
Signal Wire & Cable - CQ06693001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 18 AWG
View Details
Stainless Steel Oval Braided Wire - NES 241336-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0260 lbs/ft (0.0387 g/mm)
View Details