InnoDisk USA Corporation Industrial Series FiD 2.5" SATA 20000-R

Description
InnoDisk provides both SATA and ATA SSD, delivering various speed series. Customers can choose suitable solutions according to their system application requirments. All SSD series support industrial grade(-40°C~+85°C) and the capacity is up to 128GB. Also, InnoDisk SSDs are designed for rigrous and mission critical environment. Features Perfect replacement for traditional hard disk Support industrial grade up to 128GB Built-in ECC (Error Correction Code) functionality High-reliability: anti-shock and anti-vibration Excellent data transfer speed SMART: own AP to monitor the health of the SSD Support static wear-leveling algorithm RoHS compliance

Suppliers

Company
Product
Description
Supplier Links
Industrial Series - FiD 2.5
Fremont, CA, USA
Industrial Series
FiD 2.5" SATA 20000-R
Industrial Series FiD 2.5" SATA 20000-R
InnoDisk provides both SATA and ATA SSD, delivering various speed series. Customers can choose suitable solutions according to their system application requirments. All SSD series support industrial grade(-40°C~+85°C) and the capacity is up to 128GB. Also, InnoDisk SSDs are designed for rigrous and mission critical environment. Features Perfect replacement for traditional hard disk Support industrial grade up to 128GB Built-in ECC (Error Correction Code) functionality High-reliability: anti-shock and anti-vibration Excellent data transfer speed SMART: own AP to monitor the health of the SSD Support static wear-leveling algorithm RoHS compliance

InnoDisk provides both SATA and ATA SSD, delivering various speed series. Customers can choose suitable solutions according to their system application requirments. All SSD series support industrial grade(-40°C~+85°C) and the capacity is up to 128GB. Also, InnoDisk SSDs are designed for rigrous and mission critical environment.

Features

  • Perfect replacement for traditional hard disk
  • Support industrial grade up to 128GB
  • Built-in ECC (Error Correction Code) functionality
  • High-reliability: anti-shock and anti-vibration
  • Excellent data transfer speed
  • SMART: own AP to monitor the health of the SSD
  • Support static wear-leveling algorithm
  • RoHS compliance
Supplier's Site

Technical Specifications

  InnoDisk USA Corporation
Product Category Flash Memory Cards
Product Number FiD 2.5" SATA 20000-R
Product Name Industrial Series
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Industrial M.2 PCIe SSD, N-26m2 (2230), 10 GB, 3D PSLC Flash, -40°C to +85°C - SFPC010GM1EC1TO-I-5E-A1P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 10 GB
Transfer Speed 297 MB/sec
View Details
Specs
Memory Type SD
View Details
 - 7984413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type CompactFlash®
Memory Size 128 GB
View Details