InnoDisk USA Corporation Industrial Series FiD 2.5" ATA 8000-J

Description
InnoDisk provides both SATA and ATA SSD, delivering various speed series. Customers can choose suitable solutions according to their system application requirments. All SSD series support industrial grade(-40°C~+85°C) and the capacity is up to 128GB. Also, InnoDisk SSDs are designed for rigrous and mission critical environment. Features Perfect replacement for traditional hard disk Built-in ECC (Error Correction Code) functionality High-reliability: anti-shock and anti-vibration Excellent data transfer speed SMART: own AP to monitor the health of the SSD Support static wear-leveling algorithm

Suppliers

Company
Product
Description
Supplier Links
Industrial Series - FiD 2.5
Fremont, CA, USA
Industrial Series
FiD 2.5" ATA 8000-J
Industrial Series FiD 2.5" ATA 8000-J
InnoDisk provides both SATA and ATA SSD, delivering various speed series. Customers can choose suitable solutions according to their system application requirments. All SSD series support industrial grade(-40°C~+85°C) and the capacity is up to 128GB. Also, InnoDisk SSDs are designed for rigrous and mission critical environment. Features Perfect replacement for traditional hard disk Built-in ECC (Error Correction Code) functionality High-reliability: anti-shock and anti-vibration Excellent data transfer speed SMART: own AP to monitor the health of the SSD Support static wear-leveling algorithm

InnoDisk provides both SATA and ATA SSD, delivering various speed series. Customers can choose suitable solutions according to their system application requirments. All SSD series support industrial grade(-40°C~+85°C) and the capacity is up to 128GB. Also, InnoDisk SSDs are designed for rigrous and mission critical environment.

Features

  • Perfect replacement for traditional hard disk
  • Built-in ECC (Error Correction Code) functionality
  • High-reliability: anti-shock and anti-vibration
  • Excellent data transfer speed
  • SMART: own AP to monitor the health of the SSD
  • Support static wear-leveling algorithm
Supplier's Site

Technical Specifications

  InnoDisk USA Corporation
Product Category Flash Memory Cards
Product Number FiD 2.5" ATA 8000-J
Product Name Industrial Series
Memory Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-56, 8 GB, PSLC Flash, -40°C to +85°C - SFCA008GH2AD2TO-I-GS-23P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 8 GB
Transfer Speed 260 MB/sec
View Details
SQFlash 640 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-SM8 640 - Advantech
Specs
Memory Type Solid State Drive
Memory Size 256 GB
View Details
RS Components, Ltd.
Specs
Memory Type USB
Memory Size 8 GB
Options Encryption
View Details