Name: SprayVantage3 MC
Part Number: 98-1266
Gun: Model 2001
Pump: no pump
Tank: 83C Series Model 220
Typical Application: Cabinets, railings, doors, woodwork, louvers, shutters, metalwork. The 98-1266 uses a Binks 2001 conventional spray gun with a 66SS x 200 setup for Multi-Color coatings
Number of Colors: 1
Carlisle | |
---|---|
Product Category | Fluid Dispensing Equipment |
Product Number | SprayVantage3 MC Outfit 98-1266 |
Product Name | Diaphram Pump Spray Outfit |
Dispensing Equipment Type | Dispense Only |