Devcon 17602 ceramic epoxy comes in white and is packaged 2 lb per inner. Can be used with fiberglass, metal. Designed to have chemical-resistant properties. This product requires a specific mix ratio for proper use. Requires a 5.6:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 16 hr cure time before it is fully set and provides maximum strength.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Coatings |
Product Number | 078143-11770 |
Product Name | Devcon 17602 White Ceramic Epoxy - Liquid 2 lb Tub - 5.6:1 Mix Ratio - 11770 |
Type | Coating |