Devcon Wear Guard 14908 ceramic epoxy comes in gray and is packaged 30 lb per inner, 1 per case. Can be used with fiberglass, metal. Designed to have chemical-resistant properties. This product requires a specific mix ratio for proper use. Requires a 6:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 16 hr cure time before it is fully set and provides maximum strength.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Coatings |
Product Number | 078143-11480 |
Product Name | Devcon Wear Guard 14908 Gray Ceramic Epoxy - Liquid 30 lb Pail - 6:1 Mix Ratio - 11480 |
Type | Coating |