Devcon DFense Blok 13307 ceramic epoxy comes in gray and is packaged 9 lb per inner. Can be used with fiberglass, metal. Designed to have chemical-resistant, impact-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 10 hr cure time before it is fully set and provides maximum strength.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Coatings |
Product Number | 078143-11350 |
Product Name | Devcon DFense Blok 13307 Gray Ceramic Epoxy - Putty 9 lb Pail - 2:1 Mix Ratio - 11350 |
Type | Coating |