MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
Basic / Snap Action Switches LARGE BASICS
Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Snap Action Switches | Snap Action Switches |
Product Number | BZ-2AQ1T | BZ-2AQ1T |
Product Name | MICRO SWITCH BZ Series Premium Large Basic Switch, Double Pole Double Throw Circuitry, 15 A at 250 Vac, High Overtravel Plunger Actuator, Screw Termination, Silver Contacts, UL, CSA, ENEC | Basic / Snap Action Switches |
Actuator Style | Pushbutton Style | Pushbutton Style; Plunger |
Base Material | Thermoplastic / Plastic | |
Standards and Certifications | UL List; CSA Mark | |
Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) |
Pole and Throw Specifications | Double Pole, Double Throw (DPDT) |