Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Rocker Switch SPDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPDT 3A 125V
The AML series from Honeywell features a wide selection of pushbutton, rocker and toggle switches. They offer not only a wide selection of options such as solid state, electronic and power duty control but also each version offers a number of choices for mounting style, illumination, contact configurations and more. Illuminated versions have easy access to the lamp from the front of the panel for re-lamping, without the need for tools.
Features:. Silver or gold contacts. 2 or 3 position operation. Lamps can be furnished installed or ordered separately. Lamp circuit independent of switch circuit
Contact Configuration = SPST
Switch Operation = On-On
Panel Cut Out Width = 28.98mm
Panel Cut Out Height = 19.05mm
Contact Current Rating = 3 A @ 125 V
Mounting Type = Panel
Terminal Type = Quick Connect, Solder
Mechanical Life = 25000Operations
Contact Material = Silver
Panel Cut Out Size = 19.05 x 28.98mm
SWITCH, ROCKER, SPDT, 3A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:AML24 Series; Contact Current AC Max:3A RoHS Compliant: Yes
SPDT Contact Form, Rectangle Shape, Snap-In Panel Mount, AML24 Series Rocker Switches
The AML Series is designed to achieve a balance between human factors and appearance. Operator height, bezel size, and the compatibility of square and rectangular shapes blend with other panel components.
You must order a switch cover, below, to create a complete switch.
Features
Honeywell Sensing & IoT | DigiKey | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | AML24EBA2AA01 | 480-2239-ND | AML24EBA2AA01 | 8475837 | 92B5294 | 70118536 |
Product Name | AML24 Series Rocker Switch, SPDT, 2 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Spdt, 3A, 250V; Switch Operation Honeywell | Switch, Rocker, 2 Position, MAINT/MAINT, SILVER CONTACTS | |
Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Single Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw |
Terminal Type | Solder Terminals | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm) | Solder Terminals; Straight PC Pins; Quick Connect, Solder | Solder Terminals; Quick Connect / Blade | |
Switch Function | Maintained | Maintained | ||||
Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||||
Standards / Compliances | RoHS; CE Certified; CSA Certified; UL Listed | CE Certified; CSA Certified; UL Listed | RoHS | CSA Certified; UL Listed |