MICRO SWITCH DM/DP basic switches are known for their compact, lightweight design and accurate repeatability. The DM/DP Series are special application precision switch that have momentary, push-pull, and pull-to-cheat configurations. The quick- connect terminals and snap-in, panel-mount housings provide easy installation. In addition to the standard quick-connect terminals (4,78 mm x 0,51 mm [0.188 in x 0.020 in]), larger 6,35 mm x 0,81 mm [0.25 in x 0.032 in] quick-connect terminals can be provided.
SWITCH SNAP ACTION DPDT 10A 125V
Basic / Snap Action Switches 10A @ 277 VAC DPDT QC
MICROSWITCH, PLUNGER, DPDT, 10A, 277V; Microswitch Type:Snap Action; Microswitch Actuator:Finger Grip Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
Product Number | 2DM409 | 480-2495-ND | 2DM409 | 05M2521 |
Product Name | MICRO SWITCH DM Series Snap-in Panel Mount Switch, Double Pole Double Throw (DPDT) Circuitry, 10 A at 277 Vac, Finger Grip Plunger Actuator, Silver Contacts, Quick Connect Termination | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Plunger, Dpdt, 10A, 277V; Microswitch Type Honeywell |
Actuator Style | Pushbutton Style | Push-Pull Plunger | Pushbutton Style; Plunger | |
Base Material | Thermoplastic / Plastic | |||
Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | RoHS |
Operating Temp | -35 to 180 F (-37 to 82 C) | -35 to 180 F (-37 to 82 C) | -35 to 180 F (-37 to 82 C) | |
Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) |