MICRO SWITCH SX Series subminiature basic switches are used for simple or precision on/off application needs. They are small, precision snap-action switches that are ideal where savings in space and weight are important.
SWITCH SNAP ACTION SPDT 1A 125V
Basic / Snap Action Switches Submin SPDT 125VAC 1A PIN PLUN
MICROSWITCH, PIN PLUNGER, SPDT, 1A 125V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
Product Number | 13SX96-T | 480-3996-ND | 13SX96-T | 86C3642 |
Product Name | MICRO SWITCH SX Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 125 Vac, 1 A, Pin Plunger Actuator, Solder Termination | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Pin Plunger, Spdt, 1A 125V; Microswitch Type Honeywell |
Actuator Style | Pushbutton Style | Round (Pin Plunger) | Pushbutton Style; Plunger | |
Base Material | Thermoplastic / Plastic | |||
Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | RoHS |
Operating Temp | -63 to 250 F (-53 to 121 C) | -67 to 257 F (-55 to 125 C) | ||
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |