Quick exhaust valves are commonly used to increase the speed of cylinders or for rapid depressurisation of tanks containing compressed air. We recommend that a silencer be mounted on the outlet.
Materials used:
- OT58 (brass) body, Nickel Plated
- Desmopan seal (polyurethane)
Hi-Tech Controls, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | VSC 522 - 1/2 |
Product Name | Check & Quick Exhaust Valve |
Valve Type | Quick Exhaust |
Primary Material | Brass / Bronze |
Media | Air; Compressed Air |
Valve Size | 0.50 inch (12.70 mm) |