These valves have been designed to mount directly into the cylinder ports.
The inner design of the blocking valves Series VBO and VBU allows a very high flow rate and reliable operation.
These valves have been designed to mount directly into the cylinder ports.
The inner design of the blocking valves Series VBO and VBU allows a very high flow rate and reliable operation.
Hi-Tech Controls, Inc. | Hi-Tech Controls, Inc. | |
---|---|---|
Product Category | Industrial Valves | Industrial Valves |
Product Number | VBU 1/4 | VBU 1/4 |
Product Name | Pilot-operated Check/ Blocking Valve | Pilot-Operated Check/Blocking Valve |
Valve Type | Block Bleed; Poppet | Pilot; Check |
Media | Air; Compressed Air | Air; Compressed Air |
Valve Size | 0.25 inch (6.35 mm) | 0.25 inch (6.35 mm) |
Maximum Pressure | 145.00 psi (102 m H2O) | 145.00 psi (102 m H2O) |
Number of Ports | 3 | 3 |