Meter-In Unidirectional flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NTPF
Hi-Tech Controls, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | TMCO 53-02 |
Product Name | Flow Control Valve |
Valve Type | Needle |
Primary Material | Nylon; Technopolymer |
Media | Air; Compressed Air |
Valve Size | 0.12 inch (3.17 mm) |
Maximum Pressure | 145.00 psi (102 m H2O) |