To regulate the speed of a cylinder, the air flow from the chamber which is being discharged must be regulated. For this reason, the unidirectional flow controller must be connected as follows:
- connect the threaded outlet marked A to the cylinder inlet and the threaded outlet marked B to the valve user port.
Hi-Tech Controls, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | RFU 483-02 |
Product Name | In-line Flow Control Valve |
Primary Material | Brass / Bronze |
Media | Air; Compressed Air |
Valve Size | 0.12 inch (3.00 mm) |
Maximum Pressure | 145.00 psi (102 m H2O) |