These unidirectional and bidirectional flow controllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The great variety of adjustable fittings makes it possible to complete the regulator with the most suitable system in relation to the available tube. Only the G1/2 model is supplied complete with banjo flow controllers. For the other models thebanjo fitting is to be requested separately.
Hi-Tech Controls, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | MCU 702-M5 |
Product Name | Right Angle Flow Control Valve |
Valve Type | Needle |
Primary Material | Brass / Bronze |
Media | Air; Compressed Air |
Maximum Pressure | 145.00 psi (102 m H2O) |