Hi-Tech Controls, Inc. Ball Valve, Nickel Plated 2930 N-1/2PT

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Valve, Nickel Plated - 2930 N-1/2PT - Hi-Tech Controls, Inc.
Centennial, CO, USA
Ball Valve, Nickel Plated
2930 N-1/2PT
Ball Valve, Nickel Plated 2930 N-1/2PT
Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton.

Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Industrial Valves
Product Number 2930 N-1/2PT
Product Name Ball Valve, Nickel Plated
Valve Type Ball
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 220.00 psi (155 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M3H-5JS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Air Actuated Ball Valves - Series ABT & SBT - Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC
Media Corrosive or High Purity Applications
View Details
Ductile Iron Check Valves - 80MDW VFD DEEP WELL EU THREADS - Flomatic Valves
Specs
Valve Type Check
Primary Material Ductile Iron
Valve Size 2.38 to 4.50 inch (60.32 to 114.30 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details