These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil.
Hi-Tech Controls, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | 2839 1/8 |
Product Name | Needle Valve |
Valve Type | Needle |
Primary Material | Brass / Bronze |
Media | Air; Compressed Air |
Valve Size | 0.12 inch (3.17 mm) |