LOCTITE STYCAST ES 1904, Epoxy, Potting and Encapsulating LOCTITE® STYCAST ES 1904 is an opaque, medium-viscosity epoxy resin formulation recommended for small potting and laminating applications, excellent structural, mechanical and electrical properties are required. This two-part adhesive exhibits good wetting, cures at room temperature and develops strong, low shrinkage bonds to most materials including optical fibers, glass ceramics, most metals. It has excellent dimensional stability over a wide temperature range. This product is typically used in applications with an operating range of -60 °C to +125 °C.
Henkel Corporation - Industrial | |
---|---|
Product Category | Industrial Adhesives |
Product Number | LOCTITE STYCAST ES 1904 |
Product Name | Potting Compounds |
Cure / Technology | Two Component |
Chemical System | Epoxy |
Features | Leveling Filling |