Henkel Adhesive Technologies - Aviation, Space and Rail LOCTITE ABLESTIK 563K, Epoxy Film, Assembly LOCTITE ABLESTIK 563K

Description
LOCTITE® ABLESTIK 563K adhesive film is suitable for bonding "hot" devices onto heat sinks where electrical insulation and good heat transfer are required. It exhibits low squeeze out during bonding. This product provides high strength over a wider temperature range than is normally associated with flexible films. High strength film with high thermal conductivity Thin bondline Uniform bondline control Good heat transfer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCTITE ABLESTIK 563K, Epoxy Film, Assembly - LOCTITE ABLESTIK 563K - Henkel Adhesive Technologies - Aviation, Space and Rail
Bay Point, CA, United States
LOCTITE ABLESTIK 563K, Epoxy Film, Assembly
LOCTITE ABLESTIK 563K
LOCTITE ABLESTIK 563K, Epoxy Film, Assembly LOCTITE ABLESTIK 563K
LOCTITE® ABLESTIK 563K adhesive film is suitable for bonding "hot" devices onto heat sinks where electrical insulation and good heat transfer are required. It exhibits low squeeze out during bonding. This product provides high strength over a wider temperature range than is normally associated with flexible films. High strength film with high thermal conductivity Thin bondline Uniform bondline control Good heat transfer

LOCTITE® ABLESTIK 563K adhesive film is suitable for bonding "hot" devices onto heat sinks where electrical insulation and good heat transfer are required. It exhibits low squeeze out during bonding. This product provides high strength over a wider temperature range than is normally associated with flexible films.

  • High strength film with high thermal conductivity
  • Thin bondline
  • Uniform bondline control
  • Good heat transfer
Supplier's Site Datasheet
Industrial Adhesives - LOCTITE ABLESTIK 563K - Henkel Corporation - Industrial
Rocky Hill, CT, United States
Industrial Adhesives
LOCTITE ABLESTIK 563K
Industrial Adhesives LOCTITE ABLESTIK 563K
LOCTITE ABLESTIK 563K, Epoxy Film, Assembly LOCTITE® ABLESTIK 563K adhesive film is suitable for bonding "hot" devices onto heat sinks where electrical insulation and good heat transfer are required. It exhibits low squeeze out during bonding. This product provides high strength over a wider temperature range than is normally associated with flexible films. High strength film with high thermal conductivity Thin bondline Uniform bondline control Good heat transfer Electrically insulating Provides high strength over a wider temperature range than is normally associated with flexible films

LOCTITE ABLESTIK 563K, Epoxy Film, Assembly LOCTITE® ABLESTIK 563K adhesive film is suitable for bonding "hot" devices onto heat sinks where electrical insulation and good heat transfer are required. It exhibits low squeeze out during bonding. This product provides high strength over a wider temperature range than is normally associated with flexible films.

  • High strength film with high thermal conductivity
  • Thin bondline
  • Uniform bondline control
  • Good heat transfer
  • Electrically insulating
  • Provides high strength over a wider temperature range than is normally associated with flexible films
Supplier's Site Datasheet

Technical Specifications

  Henkel Adhesive Technologies - Aviation, Space and Rail Henkel Corporation - Industrial
Product Category Industrial Adhesives Industrial Adhesives
Product Number LOCTITE ABLESTIK 563K LOCTITE ABLESTIK 563K
Product Name LOCTITE ABLESTIK 563K, Epoxy Film, Assembly Industrial Adhesives
Cure / Technology Thermoset
Chemical System Epoxy Epoxy
Type / Form Sheet or Film Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

 - 8820240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Pad
Thermal Conductivity 1300 W/m-K (751 BTU-ft/hr-ft²-F)
View Details
ATROX ® 590-4HT1 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Industry Semiconductors, IC's
View Details
BIMAX® MEM - 9032 - Gelest, Inc.
Specs
Chemical System Acrylic
View Details
1-Part, Thermally Conductive, RTV Silicone Adhesive - AS1802 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Features Thermally Conductive
View Details