Loctite Nordbak ceramic epoxy comes in gray and is packaged 25 lb per inner, 1 per case. Can be used with metal. Designed to have corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 7 hr cure time before it is fully set and provides maximum strength.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Coatings |
Product Number | 079340-41343 |
Product Name | Loctite Nordbak Gray Ceramic Epoxy - Putty 25 lb Pail - Base & Accelerator (B/A) 2:1 Mix Ratio - 41343 |
Type | Coating |