Loctite Fixmaster gloss finish coating comes in gray, has a gloss finish and is packaged 1 qt per inner. Can be used with concrete. Designed to have chemical-resistant properties. Cure time should always be considered on any application or project. Once applied, this product requires a 72 hr cure time before it is fully set and provides maximum strength.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Coatings |
Product Number | 079340-00250 |
Product Name | Loctite Fixmaster Gray Gloss Finish Coating - Liquid 1 qt Can - 00250 |
Type | Coating |