Loctite Nordbak 7255 ceramic epoxy comes in gray and is packaged 1 per case. Can be used with metal, steel. Designed to have chemical-resistant, corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 6 hr cure time before it is fully set and provides maximum strength.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Coatings |
Product Number | 079340-44030 |
Product Name | Loctite Nordbak 7255 Gray Ceramic Epoxy - 900 ml Liquid - Accelerator (Part A) 2:1 Mix Ratio - 44030 |
Type | Coating |