HARWIN 2.00mm (0.079”) Pitch Connectors

Suppliers

Company
Product
Description
Supplier Links
2.00mm (0.079”) Pitch Connectors Industry-standard connector solutions for cable-to-board and board-to-board application requirements. Single and Double Row Up to a maximum of 100 contacts available. Rated up to 2A, 250V per contact. Variable board spacing options, with Harwin’s Pin Header Variants. Surface Mount, Through Hole, Vertical, Horizontal, Crimp. Jumper sockets for programming compliment the range. Hand Crimp Tooling also available. PC/104 Plus connectors for embedded applications

2.00mm (0.079”) Pitch Connectors

Industry-standard connector solutions for cable-to-board and board-to-board application requirements.

  • Single and Double Row
  • Up to a maximum of 100 contacts available.
  • Rated up to 2A, 250V per contact.
  • Variable board spacing options, with Harwin’s Pin Header Variants.
  • Surface Mount, Through Hole, Vertical, Horizontal, Crimp.
  • Jumper sockets for programming compliment the range.
  • Hand Crimp Tooling also available.
  • PC/104 Plus connectors for embedded applications
Supplier's Site

Technical Specifications

  HARWIN
Product Category Board Mount Connectors
Product Number 2.00mm (0.079”) Pitch Connectors
Category Board to Board Connector (optional feature); Wire to Board Connector (optional feature)
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Crimp
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-064LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
8 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-08-305-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
FPC/FFC Connector - XF3M Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Connector Type FPC / FFC
Gender Male / Plug
Termination Through Hole
View Details
Two wire, One circuit Connector - T Series - 8383 - Keystone Electronics Corp.
Specs
Voltage Rating 300 volts
Current Rating 5.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers