Hardware House, LLC 910-0256: POLY BRISTLE SCRUB BRUSH 8-02062-29252-8

Description
29-2524 21" STF POLY POT BRUSHPoly block won't crack, warp, mar or scratchMoisture-resi stantHang-up holeType: potBristle length: 2-1/2"Size: 21"

Suppliers

Company
Product
Description
Supplier Links
910-0256: POLY BRISTLE SCRUB BRUSH - 8-02062-29252-8 - Hardware House, LLC
Atchison, KS, USA
910-0256: POLY BRISTLE SCRUB BRUSH
8-02062-29252-8
910-0256: POLY BRISTLE SCRUB BRUSH 8-02062-29252-8
29-2524 21" STF POLY POT BRUSHPoly block won't crack, warp, mar or scratchMoisture-resi stantHang-up holeType: potBristle length: 2-1/2"Size: 21"

29-2524 21" STF POLY POT BRUSHPoly block won't crack, warp, mar or scratchMoisture-resistantHang-up holeType: potBristle length: 2-1/2"Size: 21"

Technical Specifications

  Hardware House, LLC
Product Category Industrial Brushes
Product Number 8-02062-29252-8
Product Name 910-0256: POLY BRISTLE SCRUB BRUSH
Specific Product Type / Shape End Brush
Unlock Full Specs
to access all available technical data

Similar Products

 - 692031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel
Rotary Speed 5000 rpm
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Wire Wheel Brushes for Die Grinders - C2120 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 0.4375 inch (11.11 mm)
Rotary Speed 25000 rpm
View Details
Strip Brush - S-2-12N - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
View Details