Hardware House, LLC 921-3141: 8" DECK SCRUB BRUSH W/HANDLE 8-02062-13141-4

Description
13-1414 8"DECK SCR BRUSH 48"HD8" stiff bristle deck scrub brushHD poly block48" wood handle includedSize: 8"

Suppliers

Company
Product
Description
Supplier Links
921-3141: 8
Atchison, KS, USA
921-3141: 8" DECK SCRUB BRUSH W/HANDLE
8-02062-13141-4
921-3141: 8" DECK SCRUB BRUSH W/HANDLE 8-02062-13141-4
13-1414 8"DECK SCR BRUSH 48"HD8" stiff bristle deck scrub brushHD poly block48" wood handle includedSize: 8"

13-1414 8"DECK SCR BRUSH 48"HD8" stiff bristle deck scrub brushHD poly block48" wood handle includedSize: 8"

Technical Specifications

  Hardware House, LLC
Product Category Industrial Brushes
Product Number 8-02062-13141-4
Product Name 921-3141: 8" DECK SCRUB BRUSH W/HANDLE
Specific Product Type / Shape End Brush
Unlock Full Specs
to access all available technical data

Similar Products

 - 8988248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Shape Broom
Brush Filament / Fill Material Synthetic Filament
Applications Indoor
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Wire Wheel Brushes for Angle Grinders - C1290 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 0.3750 inch (9.52 mm)
Rotary Speed 20000 rpm
View Details
Tampico Wheel Brushes - CT-3 1/2 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
View Details